Murata Electronics Fixed Inductors - LQH2HPN100MGRL LQH2HPN100MGRL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780033-LQH2HPN100MGR L Series: LQH2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 710mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Test Frequency: 1MHz Family Name: LQH2HPN_GR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 672 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): PSE25201B-100MS; VLS252015ET-100M-CA; LVF252A10-100T-N; BRC2518T100M; Introduction Date: July 08, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780033-LQH2HPN100MGR L Series: LQH2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 710mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Test Frequency: 1MHz Family Name: LQH2HPN_GR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 672 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): PSE25201B-100MS; VLS252015ET-100M-CA; LVF252A10-100T-N; BRC2518T100M; Introduction Date: July 08, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH2HPN100MGRL
780033-LQH2HPN100MGRL
Fixed Inductors - LQH2HPN100MGRL 780033-LQH2HPN100MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 780033-LQH2HPN100MGR L Series: LQH2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 710mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Test Frequency: 1MHz Family Name: LQH2HPN_GR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 672 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): PSE25201B-100MS; VLS252015ET-100M-CA; LVF252A10-100T-N; BRC2518T100M; Introduction Date: July 08, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780033-LQH2HPN100MGRL
Series: LQH2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1008 (2520 Metric)
Current Rating: 710mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 700mA
Frequency - Self Resonant: 30MHz
Test Frequency: 1MHz
Family Name: LQH2HPN_GR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 672 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): PSE25201B-100MS; VLS252015ET-100M-CA; LVF252A10-100T-N; BRC2518T100M;
Introduction Date: July 08, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 10UH 710MA 672MOHM Inductor and Choke - 71-LQH2HPN100MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 710MA 672MOHM Inductor and Choke
71-LQH2HPN100MGRL
SMD 10UH 710MA 672MOHM Inductor and Choke 71-LQH2HPN100MGRL
FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPN100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN100MGRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 710MA 672MOHM SMD Product overview: LQH2HPN100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN100MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2HPN100MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN100MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN100MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 710mA 672mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R - 535-LQH2HPN100MGRL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R
535-LQH2HPN100MGRL
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R 535-LQH2HPN100MGRL
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R

Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R

Supplier's Site
Fixed Inductors - LQH2HPN100MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN100MGRL
Fixed Inductors LQH2HPN100MGRL
FIXED IND 10UH 710MA 672MOHM SMD

FIXED IND 10UH 710MA 672MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780033-LQH2HPN100MGRL 71-LQH2HPN100MGRL 490-LQH2HPN100MGRLCT-ND 535-LQH2HPN100MGRL LQH2HPN100MGRL
Product Name Fixed Inductors - LQH2HPN100MGRL SMD 10UH 710MA 672MOHM Inductor and Choke Fixed Inductors Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers