Murata Power Solutions SMD 10UH 1.17A 192MOHM Inductor and Choke LQH44PN100MP0L

Description
FIXED IND 10UH 1.17A 192MOHM SMD Product overview: LQH44PN100MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.17A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.17A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MP0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.17A 192MOHM SMD Product overview: LQH44PN100MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.17A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.17A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MP0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.17A 192MOHM Inductor and Choke - 71-LQH44PN100MP0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.17A 192MOHM Inductor and Choke
71-LQH44PN100MP0L
SMD 10UH 1.17A 192MOHM Inductor and Choke 71-LQH44PN100MP0L
FIXED IND 10UH 1.17A 192MOHM SMD Product overview: LQH44PN100MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.17A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.17A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MP0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.17A 192MOHM SMD Product overview: LQH44PN100MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.17A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.17A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MP0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PN100MP0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN100MP0L
Fixed Inductors LQH44PN100MP0L
FIXED IND 10UH 1.17A 192MOHM SMD

FIXED IND 10UH 1.17A 192MOHM SMD

Supplier's Site Datasheet
Choke Coil, 10 Uh 1.15A 0.16 Ohm 20% 25Mhz; Inductance Murata - 60R2907 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 10 Uh 1.15A 0.16 Ohm 20% 25Mhz; Inductance Murata
60R2907
Choke Coil, 10 Uh 1.15A 0.16 Ohm 20% 25Mhz; Inductance Murata 60R2907
CHOKE COIL, 10 uH 1.15A 0.16 OHM 20% 25MHz; Inductance:10µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:25MHz; DC Current Rating:1.15A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE COIL, 10 uH 1.15A 0.16 OHM 20% 25MHz; Inductance:10µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:25MHz; DC Current Rating:1.15A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R - 535-LQH44PN100MP0L - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R
535-LQH44PN100MP0L
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R 535-LQH44PN100MP0L
Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R

Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH44PN100MP0L LQH44PN100MP0L 60R2907 535-LQH44PN100MP0L
Product Name SMD 10UH 1.17A 192MOHM Inductor and Choke Fixed Inductors Choke Coil, 10 Uh 1.15A 0.16 Ohm 20% 25Mhz; Inductance Murata Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data