Vishay IHLP2020BZER4R7M01
INDUCTOR POWER 4.7UH 2.8A SMD 4.7¦H 2.8A 5A 2.8A - ¦20% Shielded 116.6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
4.7uH Shielded SMD Inductor, 2.8A, 2020, Composite Core Product overview: IHLP2020BZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M0
4.7µH Shielded Molded Inductor 2.8A 116.6mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 2.8A 116.6mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 2.8A 116.6mOhm Max Nonstandard
2.8A 4.7uH ±20% 108mΩ 5A 2020 Power Inductors ROHS
FIXED IND 4.7UH 2.8A 116.6 MOHM
Surface Mount Power Inductor, IHLP-2020BZ-01 Series, 4.7 H, 20%, Shielded, 0.1166 ohm, 2.8 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 4.7UH, 5A, SMD; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 5A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde
2.8A 4.7uH ±20% 5A 2020 Power Inductors ROHS
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 2237250P | IHLP2020BZER4R7M01 | 71-IHLP2020BZER4R7M01 | 541-1090-1-ND | 17930-IHLP2020BZER4R7M01 | IHLP2020BZER4R7M01 | 05R7405 | 67R4047 | IHLP2020BZER4R7M01 |
| Product Name | Surface Mount Inductors | INDUCTOR POWER 4.7UH 2.8A SMD 4.7¦H 2.8A 5A 2.8A - ¦20% Shielded 116.6 mOhm Max | SMD 4.7uH 2.8A Inductor and Choke | Fixed Inductors | 2.8A 4.7uH ±20% 108mΩ 5A 2020 Power Inductors ROHS | Fixed Inductors | Surface Mount Power Inductor, Ihlp-2020Bz-01 Series, 4.7 H, 20%, Shielded, 0.1166 Ohm, 2.8 A Rohs Compliant Vishay | Inductor, Shielded, 4.7Uh, 5A, Smd; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |||
| DCR | 0.1166 ohms | 0.1166 ohms | 0.1166 ohms | 0.1166 ohms | 0.1080 ohms | ||||
| Rated DC Current | 2800 milliamps | 5000 milliamps | 2800 milliamps | 2800 milliamps | 2800 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| EIA Case Size | 2020 |