Vishay Precision Group SMD 22uH 4.3A Inductor and Choke IHLP3232DZER220M11

Description
22uH Shielded SMD Inductor, 4.3A, 94.2mR DCR, 3232 Product overview: IHLP3232DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH Shielded SMD Inductor, 4.3A, 94.2mR DCR, 3232 Product overview: IHLP3232DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 4.3A Inductor and Choke - 71-IHLP3232DZER220M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 4.3A Inductor and Choke
71-IHLP3232DZER220M11
SMD 22uH 4.3A Inductor and Choke 71-IHLP3232DZER220M11
22uH Shielded SMD Inductor, 4.3A, 94.2mR DCR, 3232 Product overview: IHLP3232DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M1 1 can be used for catalog matching and distributor lookup.

22uH Shielded SMD Inductor, 4.3A, 94.2mR DCR, 3232 Product overview: IHLP3232DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER220M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER220M11
874444-IHLP3232DZER220M11
Fixed Inductors - IHLP3232DZER220M11 874444-IHLP3232DZER220M11
Manufacturer: Vishay Win Source Part Number: 874444-IHLP3232DZER2 20M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 94.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1349-2, 541-1349-1, 541-1349-6

Manufacturer: Vishay
Win Source Part Number: 874444-IHLP3232DZER220M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 94.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1349-2, 541-1349-1, 541-1349-6

Buy Now Datasheet
INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max - IHLP3232DZER220M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max
IHLP3232DZER220M11
INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max IHLP3232DZER220M11
INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1349-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1349-1-ND
Fixed Inductors 541-1349-1-ND
22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1349-2-ND
Fixed Inductors 541-1349-2-ND
22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1349-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1349-6-ND
Fixed Inductors 541-1349-6-ND
22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

22µH Shielded Molded Inductor 4.3A 94.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP3232DZER220M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER220M11
Fixed Inductors IHLP3232DZER220M11
FIXED IND 22UH 4.3A 94.2MOHM SMD

FIXED IND 22UH 4.3A 94.2MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 3.3A, Smd, Full Reel; Inductance Vishay - 28X2060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 3.3A, Smd, Full Reel; Inductance Vishay
28X2060
Inductor, Shielded, 22Uh, 3.3A, Smd, Full Reel; Inductance Vishay 28X2060
INDUCTOR, SHIELDED, 22UH, 3.3A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 3.3A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 3.3A, Smd; Inductance Vishay - 37T8073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 3.3A, Smd; Inductance Vishay
37T8073
Inductor, Shielded, 22Uh, 3.3A, Smd; Inductance Vishay 37T8073
INDUCTOR, SHIELDED, 22UH, 3.3A, SMD; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 3.3A, SMD; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors 22uH 20% Low Profile - 873-IHLP3232DZER220M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 22uH 20% Low Profile
873-IHLP3232DZER220M11
Fixed Inductors 22uH 20% Low Profile 873-IHLP3232DZER220M11
Fixed Inductors 22uH 20% Low Profile

Fixed Inductors 22uH 20% Low Profile

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER220M11 874444-IHLP3232DZER220M11 IHLP3232DZER220M11 541-1349-1-ND IHLP3232DZER220M11 28X2060 37T8073 873-IHLP3232DZER220M11
Product Name SMD 22uH 4.3A Inductor and Choke Fixed Inductors - IHLP3232DZER220M11 INDUCTOR POWER 22UH 4.3A SMD 22¦H 4.3A 3.3A 4.3A - ¦20% Shielded 94.2 mOhm Max Fixed Inductors Fixed Inductors Inductor, Shielded, 22Uh, 3.3A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 22Uh, 3.3A, Smd; Inductance Vishay Fixed Inductors 22uH 20% Low Profile
Core Material Metal, Composite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details