Murata Electronics Fixed Inductors LQM21PN3R3MGRD

Description
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16868-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16868-1-ND
Fixed Inductors 490-16868-1-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16868-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16868-6-ND
Fixed Inductors 490-16868-6-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16868-2-ND
Fixed Inductors 490-16868-2-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 3.3UH 1A 188 MOHM Inductor and Choke - 71-LQM21PN3R3MGRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 188 MOHM Inductor and Choke
71-LQM21PN3R3MGRD
SMD 3.3UH 1A 188 MOHM Inductor and Choke 71-LQM21PN3R3MGRD
FIXED IND 3.3UH 1A 188 MOHM SMD Product overview: LQM21PN3R3MGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3MGRD can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 188 MOHM SMD Product overview: LQM21PN3R3MGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3MGRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21PN3R3MGRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN3R3MGRD
Fixed Inductors LQM21PN3R3MGRD
FIXED IND 3.3UH 1A 188 MOHM SMD

FIXED IND 3.3UH 1A 188 MOHM SMD

Supplier's Site Datasheet
FIXED IND 3.3UH 1A 188 MOHM SMD - 535-LQM21PN3R3MGRD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 1A 188 MOHM SMD
535-LQM21PN3R3MGRD
FIXED IND 3.3UH 1A 188 MOHM SMD 535-LQM21PN3R3MGRD
FIXED IND 3.3UH 1A 188 MOHM SMD

FIXED IND 3.3UH 1A 188 MOHM SMD

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21PN3R3MGRD
Inductors/Coils/Transformers >> Inductors (SMD) LQM21PN3R3MGRD
1A 3.3uH ±20% 187.5mΩ 0805 Inductors (SMD) ROHS

1A 3.3uH ±20% 187.5mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-16868-1-ND 71-LQM21PN3R3MGRD LQM21PN3R3MGRD 535-LQM21PN3R3MGRD LQM21PN3R3MGRD
Product Name Fixed Inductors SMD 3.3UH 1A 188 MOHM Inductor and Choke Fixed Inductors FIXED IND 3.3UH 1A 188 MOHM SMD Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details