Murata Power Solutions Fixed Inductors LQH66SN681M03L

Description
680µH Shielded Wirewound Inductor 200mA 5.46Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 200mA 5.46Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH66SN681M03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH66SN681M03L-ND
Fixed Inductors LQH66SN681M03L-ND
680µH Shielded Wirewound Inductor 200mA 5.46Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 200mA 5.46Ohm Max Nonstandard

Buy Now Datasheet
680UH 200MA 5.46OHM Inductor and Choke - 71-LQH66SN681M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 200MA 5.46OHM Inductor and Choke
71-LQH66SN681M03L
680UH 200MA 5.46OHM Inductor and Choke 71-LQH66SN681M03L
FIXED IND 680UH 200MA 5.46OHM SM Product overview: LQH66SN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 5.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN681M03L can be used for catalog matching and distributor lookup.

FIXED IND 680UH 200MA 5.46OHM SM Product overview: LQH66SN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 200MA, 5.46OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 200MA, 5.46OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN681M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680UH 200MA 3.9 OHM - 535-LQH66SN681M03L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680UH 200MA 3.9 OHM
535-LQH66SN681M03L
FIXED IND 680UH 200MA 3.9 OHM 535-LQH66SN681M03L
FIXED IND 680UH 200MA 3.9 OHM

FIXED IND 680UH 200MA 3.9 OHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH66SN681M03L-ND 71-LQH66SN681M03L 535-LQH66SN681M03L
Product Name Fixed Inductors 680UH 200MA 5.46OHM Inductor and Choke FIXED IND 680UH 200MA 3.9 OHM
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
100uH 3A 0.19Ohm Inductor and Choke - 839-MGDU5-00014-P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Power
Inductance Range 100 microH
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details