Vishay Precision Group Fixed Inductors IHLP3232DZER6R8M11

Description
6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1355-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1355-1-ND
Fixed Inductors 541-1355-1-ND
6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1355-2-ND
Fixed Inductors 541-1355-2-ND
6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1355-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1355-6-ND
Fixed Inductors 541-1355-6-ND
6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 7A 33.4mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZER6R8M11
INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZER6R8M11
INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER6R8M11
874450-IHLP3232DZER6R8M11
Fixed Inductors - IHLP3232DZER6R8M11 874450-IHLP3232DZER6R8M11
Manufacturer: Vishay Win Source Part Number: 874450-IHLP3232DZER6 R8M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 33.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1355-2, 541-1355-1, 541-1355-6

Manufacturer: Vishay
Win Source Part Number: 874450-IHLP3232DZER6R8M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 33.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1355-2, 541-1355-1, 541-1355-6

Buy Now Datasheet
SMD 6.8uH 7A Inductor and Choke - 71-IHLP3232DZER6R8M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 7A Inductor and Choke
71-IHLP3232DZER6R8M11
SMD 6.8uH 7A Inductor and Choke 71-IHLP3232DZER6R8M11
6.8uH Shielded SMD Inductor, 7A, 3232, Composite Core Product overview: IHLP3232DZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER6R8M1 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded SMD Inductor, 7A, 3232, Composite Core Product overview: IHLP3232DZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER6R8M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 6.8UH 7A 33.4 MOHM SMD - 873-IHLP3232DZER6R8M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 7A 33.4 MOHM SMD
873-IHLP3232DZER6R8M11
FIXED IND 6.8UH 7A 33.4 MOHM SMD 873-IHLP3232DZER6R8M11
FIXED IND 6.8UH 7A 33.4 MOHM SMD

FIXED IND 6.8UH 7A 33.4 MOHM SMD

Supplier's Site
Fixed Inductors - IHLP3232DZER6R8M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER6R8M11
Fixed Inductors IHLP3232DZER6R8M11
FIXED IND 6.8UH 7A 33.4 MOHM SMD

FIXED IND 6.8UH 7A 33.4 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 7A, 20%; Inductance Vishay - 81Y7978 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 7A, 20%; Inductance Vishay
81Y7978
Inductor, Shielded, 6.8Uh, 7A, 20%; Inductance Vishay 81Y7978
INDUCTOR, SHIELDED, 6.8UH, 7A, 20%; Inductance:6.8µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:IHLP-3232DZ-11 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 7A, 20%; Inductance:6.8µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:IHLP-3232DZ-11 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Shielded, 7A Rohs Compliant Vishay - 62AJ4055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 7A Rohs Compliant Vishay
62AJ4055
Inductor, 6.8Uh, Shielded, 7A Rohs Compliant Vishay 62AJ4055
INDUCTOR, 6.8UH, SHIELDED, 7A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1355-1-ND IHLP3232DZER6R8M11 874450-IHLP3232DZER6R8M11 71-IHLP3232DZER6R8M11 873-IHLP3232DZER6R8M11 IHLP3232DZER6R8M11 81Y7978 62AJ4055
Product Name Fixed Inductors INDUCTOR POWER 6.8UH 7.0A SMD 6.8¦H 7A 6.7A 7A - ¦20% Shielded 33.4 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP3232DZER6R8M11 SMD 6.8uH 7A Inductor and Choke FIXED IND 6.8UH 7A 33.4 MOHM SMD Fixed Inductors Inductor, Shielded, 6.8Uh, 7A, 20%; Inductance Vishay Inductor, 6.8Uh, Shielded, 7A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0334 ohms 0.0334 ohms 0.0334 ohms 0.0334 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details