Murata Electronics Fixed Inductors LQH43MN101J03L

Description
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN101J03LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN101J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN101J03LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 160MA 2.5OHM Inductor and Choke - 71-LQH43MN101J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 160MA 2.5OHM Inductor and Choke
71-LQH43MN101J03L
SMD 100UH 160MA 2.5OHM Inductor and Choke 71-LQH43MN101J03L
FIXED IND 100UH 160MA 2.5OHM SMD Product overview: LQH43MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN101J03L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 160MA 2.5OHM SMD Product overview: LQH43MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN101J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN101J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN101J03L
Fixed Inductors LQH43MN101J03L
FIXED IND 100UH 160MA 2.5OHM SMD

FIXED IND 100UH 160MA 2.5OHM SMD

Supplier's Site Datasheet
Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R - 535-LQH43MN101J03L - Utmel Electronic Limited
Hong Kong, China
Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R
535-LQH43MN101J03L
Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R 535-LQH43MN101J03L
Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R

Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN101J03LTR-ND 71-LQH43MN101J03L LQH43MN101J03L 535-LQH43MN101J03L
Product Name Fixed Inductors SMD 100UH 160MA 2.5OHM Inductor and Choke Fixed Inductors Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C2R2NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0022uH 250MHz 0.1A Inductor and Choke - 71-0603CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details