FIXED IND 110NH 80MA 12 OHM SMD Product overview: LQP03TNR11J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR11J02D can be used for catalog matching and distributor lookup.
110nH Unshielded Thick Film Inductor 80mA 12Ohm Max 0201 (0603 Metric)
Win Source Part Number: 1369944-LQP03TNR11J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 110 nH
Current Rating (Amps): 80 mA
Shielding: Unshielded
DC Resistance (DCR): 12Ohm Max
Q @ Freq: 8 @ 300MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 500 MHz
FIXED IND 110NH 80MA 12 OHM SMD
FIXED IND 110NH 80MA 12 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TNR11J02D | LQP03TNR11J02D-ND | 1369944-LQP03TNR11J02D | 535-LQP03TNR11J02D | LQP03TNR11J02D |
| Product Name | SMD 80MA 12 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 110NH 80MA 12 OHM SMD | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.1100 microH | 0.1100 microH | 0.1100 microH | 0.1100 microH |