Vishay Precision Group INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max IHLP6767GZER220M51

Description
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max - IHLP6767GZER220M51 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max
IHLP6767GZER220M51
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max IHLP6767GZER220M51
INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1369-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1369-6-ND
Fixed Inductors 541-1369-6-ND
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1369-2-ND
Fixed Inductors 541-1369-2-ND
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1369-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1369-1-ND
Fixed Inductors 541-1369-1-ND
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
SMD 22uH 11.7A Inductor and Choke - 71-IHLP6767GZER220M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 11.7A Inductor and Choke
71-IHLP6767GZER220M51
SMD 22uH 11.7A Inductor and Choke 71-IHLP6767GZER220M51
22uH Shielded SMD Inductor, 11.7A, 20% Tol, Composite Core Product overview: IHLP6767GZER220M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 11.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 11.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M5 1 can be used for catalog matching and distributor lookup.

22uH Shielded SMD Inductor, 11.7A, 20% Tol, Composite Core Product overview: IHLP6767GZER220M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 11.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 11.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 22UH 11.7A 22.27 MOHM - 873-IHLP6767GZER220M51 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 11.7A 22.27 MOHM
873-IHLP6767GZER220M51
FIXED IND 22UH 11.7A 22.27 MOHM 873-IHLP6767GZER220M51
FIXED IND 22UH 11.7A 22.27 MOHM

FIXED IND 22UH 11.7A 22.27 MOHM

Supplier's Site
Inductor, Power, 22Uh, 11.7A, 20%; Inductance Vishay - 85W3104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 11.7A, 20%; Inductance Vishay
85W3104
Inductor, Power, 22Uh, 11.7A, 20%; Inductance Vishay 85W3104
INDUCTOR, POWER, 22UH, 11.7A, 20%; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.02227ohmRoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 11.7A, 20%; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.02227ohmRoHS Compliant: Yes

Supplier's Site
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay - 47T5152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay
47T5152
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay 47T5152
INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER220M51 541-1369-6-ND 71-IHLP6767GZER220M51 873-IHLP6767GZER220M51 85W3104 47T5152
Product Name INDUCTOR POWER 22UH 11.7A SMD 22¦H 11.7A 11A 11.7A - ¦20% Shielded 22.27 mOhm Max Fixed Inductors SMD 22uH 11.7A Inductor and Choke FIXED IND 22UH 11.7A 22.27 MOHM Inductor, Power, 22Uh, 11.7A, 20%; Inductance Vishay Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0223 ohms 0.0223 ohms 0.0223 ohms 0.0223 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36274532261R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details