Murata Power Solutions Fixed Inductors LQH44PN2R2MJ0L

Description
2.2µH Shielded Wirewound Inductor 1.23A 88.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.23A 88.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH44PN2R2MJ0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH44PN2R2MJ0L-ND
Fixed Inductors LQH44PN2R2MJ0L-ND
2.2µH Shielded Wirewound Inductor 1.23A 88.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.23A 88.8mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 1.23A 88.8 MOHM Inductor and Choke - 71-LQH44PN2R2MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.23A 88.8 MOHM Inductor and Choke
71-LQH44PN2R2MJ0L
2.2UH 1.23A 88.8 MOHM Inductor and Choke 71-LQH44PN2R2MJ0L
FIXED IND 2.2UH 1.23A 88.8 MOHM Product overview: LQH44PN2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.23A, 88.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.23A, 88.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN2R2MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.23A 88.8 MOHM Product overview: LQH44PN2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.23A, 88.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.23A, 88.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN2R2MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH44PN2R2MJ0L
1204387-LQH44PN2R2MJ0L
Fixed Inductors - LQH44PN2R2MJ0L 1204387-LQH44PN2R2MJ0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204387-LQH44PN2R2MJ 0L Series: LQH44 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.23A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.32A Frequency - Self Resonant: 68MHz Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Family Name: LQH44PN_J0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 88.8 mOhm Max Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): ASPI-0410FS-2R2M-T35 ; ASPI-0418FS-2R2M-T; ASPI-0410FS-2R2MT4; Introduction Date: June 30, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204387-LQH44PN2R2MJ0L
Series: LQH44
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 1.23A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.32A
Frequency - Self Resonant: 68MHz
Test Frequency: 100kHz
Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Family Name: LQH44PN_J0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 88.8 mOhm Max
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): ASPI-0410FS-2R2M-T35; ASPI-0418FS-2R2M-T; ASPI-0410FS-2R2MT4;
Introduction Date: June 30, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 2.2UH 1.23A 74 MOHM - 535-LQH44PN2R2MJ0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.23A 74 MOHM
535-LQH44PN2R2MJ0L
FIXED IND 2.2UH 1.23A 74 MOHM 535-LQH44PN2R2MJ0L
FIXED IND 2.2UH 1.23A 74 MOHM

FIXED IND 2.2UH 1.23A 74 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH44PN2R2MJ0L-ND 71-LQH44PN2R2MJ0L 1204387-LQH44PN2R2MJ0L 535-LQH44PN2R2MJ0L
Product Name Fixed Inductors 2.2UH 1.23A 88.8 MOHM Inductor and Choke Fixed Inductors - LQH44PN2R2MJ0L FIXED IND 2.2UH 1.23A 74 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers