Murata Electronics Fixed Inductors LQH88PN6R8N38L

Description
6.8µH Shielded Wirewound Inductor 3.8A 22mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 3.8A 22mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5490-2-ND
Fixed Inductors 490-5490-2-ND
6.8µH Shielded Wirewound Inductor 3.8A 22mOhm 3131 (8080 Metric)

6.8µH Shielded Wirewound Inductor 3.8A 22mOhm 3131 (8080 Metric)

Buy Now Datasheet
SMD 6.8UH 3.8A 22 MOHM Inductor and Choke - 71-LQH88PN6R8N38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.8A 22 MOHM Inductor and Choke
71-LQH88PN6R8N38L
SMD 6.8UH 3.8A 22 MOHM Inductor and Choke 71-LQH88PN6R8N38L
FIXED IND 6.8UH 3.8A 22 MOHM SMD Product overview: LQH88PN6R8N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN6R8N38L can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.8A 22 MOHM SMD Product overview: LQH88PN6R8N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN6R8N38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 6.8UH 3.8A 22 MOHM SMD - 535-LQH88PN6R8N38L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 3.8A 22 MOHM SMD
535-LQH88PN6R8N38L
FIXED IND 6.8UH 3.8A 22 MOHM SMD 535-LQH88PN6R8N38L
FIXED IND 6.8UH 3.8A 22 MOHM SMD

FIXED IND 6.8UH 3.8A 22 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5490-2-ND 71-LQH88PN6R8N38L 535-LQH88PN6R8N38L
Product Name Fixed Inductors SMD 6.8UH 3.8A 22 MOHM Inductor and Choke FIXED IND 6.8UH 3.8A 22 MOHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data