Taiyo Yuden Co., Ltd. SMD 47uH 70mA Inductor and Choke LB2016T470M

Description
47uH 20% Ferrite SMD Inductor, 0806, 70mA, 2.4R DCR Product overview: LB2016T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 20% Ferrite SMD Inductor, 0806, 70mA, 2.4R DCR Product overview: LB2016T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 70mA Inductor and Choke - 71-LB2016T470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 70mA Inductor and Choke
71-LB2016T470M
SMD 47uH 70mA Inductor and Choke 71-LB2016T470M
47uH 20% Ferrite SMD Inductor, 0806, 70mA, 2.4R DCR Product overview: LB2016T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T470M can be used for catalog matching and distributor lookup.

47uH 20% Ferrite SMD Inductor, 0806, 70mA, 2.4R DCR Product overview: LB2016T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-LB2016T470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T470MCT-ND
Fixed Inductors 587-LB2016T470MCT-ND
47µH Unshielded Wirewound Inductor 70mA 2.4Ohm 0806 (2016 Metric)

47µH Unshielded Wirewound Inductor 70mA 2.4Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB2016T470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB2016T470MTR-ND
Fixed Inductors 587-LB2016T470MTR-ND
47µH Unshielded Wirewound Inductor 70mA 2.4Ohm 0806 (2016 Metric)

47µH Unshielded Wirewound Inductor 70mA 2.4Ohm 0806 (2016 Metric)

Buy Now Datasheet
FIXED IND 47UH 70MA 2.4 OHM SMD - 782-LB2016T470M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 70MA 2.4 OHM SMD
782-LB2016T470M
FIXED IND 47UH 70MA 2.4 OHM SMD 782-LB2016T470M
FIXED IND 47UH 70MA 2.4 OHM SMD

FIXED IND 47UH 70MA 2.4 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2016T470M 587-LB2016T470MCT-ND 782-LB2016T470M
Product Name SMD 47uH 70mA Inductor and Choke Fixed Inductors FIXED IND 47UH 70MA 2.4 OHM SMD
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details