Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HH33NJ02D

Description
Win Source Part Number: 1369648-LQG15HH33NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 33 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 580mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369648-LQG15HH33NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 33 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 580mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369648-LQG15HH33NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369648-LQG15HH33NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369648-LQG15HH33NJ02D
Win Source Part Number: 1369648-LQG15HH33NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 33 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 580mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369648-LQG15HH33NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 33 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 580mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-11666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11666-2-ND
Fixed Inductors 490-11666-2-ND
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11666-1-ND
Fixed Inductors 490-11666-1-ND
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11666-6-ND
Fixed Inductors 490-11666-6-ND
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 350MA 580MOHM Inductor and Choke - 71-LQG15HH33NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 580MOHM Inductor and Choke
71-LQG15HH33NJ02D
SMD 350MA 580MOHM Inductor and Choke 71-LQG15HH33NJ02D
FIXED IND 33NH 350MA 580MOHM SMD Product overview: LQG15HH33NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH33NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 350MA 580MOHM SMD Product overview: LQG15HH33NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH33NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm - 535-LQG15HH33NJ02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm
535-LQG15HH33NJ02D
Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm 535-LQG15HH33NJ02D
Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm

Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm

Supplier's Site
Fixed Inductors - LQG15HH33NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH33NJ02D
Fixed Inductors LQG15HH33NJ02D
FIXED IND 33NH 350MA 580MOHM SMD

FIXED IND 33NH 350MA 580MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369648-LQG15HH33NJ02D 490-11666-2-ND 71-LQG15HH33NJ02D 535-LQG15HH33NJ02D LQG15HH33NJ02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 350MA 580MOHM Inductor and Choke Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details