Taiyo Yuden Co., Ltd. Fixed Inductors LBM2016T820J

Description
82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3099-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3099-6-ND
Fixed Inductors 587-3099-6-ND
82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3099-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3099-1-ND
Fixed Inductors 587-3099-1-ND
82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3099-2-ND
Fixed Inductors 587-3099-2-ND
82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric)

Buy Now Datasheet
SMD 82uH 85mA Inductor and Choke - 71-LBM2016T820J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82uH 85mA Inductor and Choke
71-LBM2016T820J
SMD 82uH 85mA Inductor and Choke 71-LBM2016T820J
82uH 5% RF Inductor, Ferrite, 85mA, 0806 SMD Product overview: LBM2016T820J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T820J can be used for catalog matching and distributor lookup.

82uH 5% RF Inductor, Ferrite, 85mA, 0806 SMD Product overview: LBM2016T820J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T820J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985300-LBM2016T820J
Inductors, Coils, Chokes - Fixed Inductors 985300-LBM2016T820J
Win Source Part Number: 985300-LBM2016T820J Category: Inductors, Coils, Chokes>Fixed Inductors Series: LB, M Type Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 7.7Ohm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 85 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: 587-3099-6,LQ LBM 2016T820J,587-3099-1 ,587-3099-2

Win Source Part Number: 985300-LBM2016T820J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LB, M Type
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 7.7Ohm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 85 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-3099-6,LQ LBM 2016T820J,587-3099-1,587-3099-2

Buy Now Datasheet
FIXED IND 82UH 85MA 7.7 OHM SMD - 782-LBM2016T820J - Utmel Electronic Limited
Hong Kong, China
FIXED IND 82UH 85MA 7.7 OHM SMD
782-LBM2016T820J
FIXED IND 82UH 85MA 7.7 OHM SMD 782-LBM2016T820J
FIXED IND 82UH 85MA 7.7 OHM SMD

FIXED IND 82UH 85MA 7.7 OHM SMD

Supplier's Site
Inductor, 82Uh, 85Ma, 5%, 10Mhz ,smd; Inductance Taiyo Yuden - 82T8643 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 85Ma, 5%, 10Mhz ,smd; Inductance Taiyo Yuden
82T8643
Inductor, 82Uh, 85Ma, 5%, 10Mhz ,smd; Inductance Taiyo Yuden 82T8643
INDUCTOR, 82UH, 85mA, 5%, 10MHz ,SMD; Inductance:82µH; DC Resistance Max:7.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 82UH, 85mA, 5%, 10MHz ,SMD; Inductance:82µH; DC Resistance Max:7.7ohm; Self Resonant Frequency:10MHz; DC Current Rating:85mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3099-6-ND 71-LBM2016T820J 985300-LBM2016T820J 782-LBM2016T820J 82T8643
Product Name Fixed Inductors SMD 82uH 85mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 82UH 85MA 7.7 OHM SMD Inductor, 82Uh, 85Ma, 5%, 10Mhz ,smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C100MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details