68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Inductor RF Chip Molded Wirewound 68uH 10% 2.52MHz 50Q-Factor Powdered Iron 0.13A 6Ohm DCR 1812 T/R Product overview: IMC1812ER680K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER680K can be used for catalog matching and distributor lookup.
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 68UH 130MA 6 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812ER680K-ND | 71-IMC1812ER680K | IMC1812ER680K | 873-IMC1812ER680K |
| Product Name | Fixed Inductors | 68uH 2.52MHz 0.13A Inductor and Choke | INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | FIXED IND 68UH 130MA 6 OHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |