Vishay Precision Group Fixed Inductors IHLP2020BZERR22M01

Description
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1083-6-ND
Fixed Inductors 541-1083-6-ND
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1083-1-ND
Fixed Inductors 541-1083-1-ND
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1083-2-ND
Fixed Inductors 541-1083-2-ND
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
IHLP2020BZERR22M01
INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« IHLP2020BZERR22M01
INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 15A Inductor and Choke - 71-IHLP2020BZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15A Inductor and Choke
71-IHLP2020BZERR22M01
SMD 15A Inductor and Choke 71-IHLP2020BZERR22M01
SMD Power Inductor 220nH 15A Shielded 2020 Product overview: IHLP2020BZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 220nH 15A Shielded 2020 Product overview: IHLP2020BZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 220NH 15A 5.2 MOHM SMD - 873-IHLP2020BZERR22M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 15A 5.2 MOHM SMD
873-IHLP2020BZERR22M01
FIXED IND 220NH 15A 5.2 MOHM SMD 873-IHLP2020BZERR22M01
FIXED IND 220NH 15A 5.2 MOHM SMD

FIXED IND 220NH 15A 5.2 MOHM SMD

Supplier's Site
Inductor, Shielded, 220Nh, 15A; Inductance Vishay - 77R1946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 15A; Inductance Vishay
77R1946
Inductor, Shielded, 220Nh, 15A; Inductance Vishay 77R1946
INDUCTOR, SHIELDED, 220NH, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1083-6-ND IHLP2020BZERR22M01 71-IHLP2020BZERR22M01 873-IHLP2020BZERR22M01 77R1946
Product Name Fixed Inductors INDUCTOR POWER .22UH 15A SMD 220nH 15A 22A 15A - ¦20% Shielded 5.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« SMD 15A Inductor and Choke FIXED IND 220NH 15A 5.2 MOHM SMD Inductor, Shielded, 220Nh, 15A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0052 ohms 0.0052 ohms 0.0052 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details