Vishay Precision Group Fixed Inductors - IHLP6767GZER6R8M01 IHLP6767GZER6R8M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 776722-IHLP6767GZER6 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 19A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 32A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.83 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER6R8MA1; IHLP6767GZEB6R8MA1; ASPI-1306T-6R8M; PA4344.682NLT; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776722-IHLP6767GZER6 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 19A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 32A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.83 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER6R8MA1; IHLP6767GZEB6R8MA1; ASPI-1306T-6R8M; PA4344.682NLT; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER6R8M01
776722-IHLP6767GZER6R8M01
Fixed Inductors - IHLP6767GZER6R8M01 776722-IHLP6767GZER6R8M01
Manufacturer: Vishay Dale Win Source Part Number: 776722-IHLP6767GZER6 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 19A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 32A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.83 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER6R8MA1; IHLP6767GZEB6R8MA1; ASPI-1306T-6R8M; PA4344.682NLT; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776722-IHLP6767GZER6R8M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 19A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 32A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.83 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER6R8MA1; IHLP6767GZEB6R8MA1; ASPI-1306T-6R8M; PA4344.682NLT;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max - IHLP6767GZER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max
IHLP6767GZER6R8M01
INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max IHLP6767GZER6R8M01
INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 6.8uH 19A Inductor and Choke - 71-IHLP6767GZER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 19A Inductor and Choke
71-IHLP6767GZER6R8M01
SMD 6.8uH 19A Inductor and Choke 71-IHLP6767GZER6R8M01
SMD Shielded Power Inductor 6.8uH 19A 8.83mR DCR 6767 Product overview: IHLP6767GZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER6R8M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 6.8uH 19A 8.83mR DCR 6767 Product overview: IHLP6767GZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1257-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1257-1-ND
Fixed Inductors 541-1257-1-ND
6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1257-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1257-6-ND
Fixed Inductors 541-1257-6-ND
6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1257-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1257-2-ND
Fixed Inductors 541-1257-2-ND
6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 8.83mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 19A, 20%; Inductance Vishay - 74P0292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 19A, 20%; Inductance Vishay
74P0292
Inductor, Shielded, 6.8Uh, 19A, 20%; Inductance Vishay 74P0292
INDUCTOR, SHIELDED, 6.8UH, 19A, 20%; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 19A, 20%; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
FIXED IND 6.8UH 19A 8.83 MOHM - 873-IHLP6767GZER6R8M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 19A 8.83 MOHM
873-IHLP6767GZER6R8M01
FIXED IND 6.8UH 19A 8.83 MOHM 873-IHLP6767GZER6R8M01
FIXED IND 6.8UH 19A 8.83 MOHM

FIXED IND 6.8UH 19A 8.83 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776722-IHLP6767GZER6R8M01 IHLP6767GZER6R8M01 71-IHLP6767GZER6R8M01 541-1257-1-ND 74P0292 873-IHLP6767GZER6R8M01
Product Name Fixed Inductors - IHLP6767GZER6R8M01 INDUCTOR POWER 6.8UH 19A SMD 6.8¦H 19A 32A 15A - ¦20% Shielded 8.83 mOhm Max SMD 6.8uH 19A Inductor and Choke Fixed Inductors Inductor, Shielded, 6.8Uh, 19A, 20%; Inductance Vishay FIXED IND 6.8UH 19A 8.83 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke General Purpose
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH
DCR 0.0088 ohms 0.0088 ohms 0.0088 ohms 0.0088 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details