Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
Aluminum Electrolytic Snap-In Capacitors. Type SLPX is the best value package snap-in series for 85 ºC, 3000 hr operation. This series is the most economical choice for DC filtering and...
KEMET's PEH200 Series of capacitors has a polarized all-welded design, heavy duty screw terminals, extended cathode construction, safety vent, and plastic insulation. The sealing system is designed for electrolyte leakage-free...
PEH 169 105°C. High performance; Long Life, > 10 years at 50°C; Low ESR and ESL; High stability, 10 years shelf life; Optimized designs available on request. PEH 169 is...
PEH 200 85°C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals,...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability...
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications—that’s more than ten years’ operation in emergency vehicles. This exceptional life capability is also...
Stainless Flatpack,Ultra-Long Life, Aluminum. The Type MLS extends the super performance of the MLPfrom a maximum operating temperature of 85 ºC to 125 ºC. While the MLP is inherently capable...
The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20...
The MLP’s high-energy storage and box-shape make it perfect forvoltage holdup or fi ltering in military SEM-E modules, telecomcircuit packs and computer cards. The MLP delivers up to 20 joulesof...
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20...
The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component.
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at...
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85C to 125C. While the MLP is inherently capable of operation at 125C, its...
The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the...
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications. Type MLSH has...
Type LP radial snap-in aluminum electrolytic capacitors are small in size and are rated for low voltage applications. Their durable construction guarantees a long life while operating up to 105...
Type LPX radial leaded snap-in aluminum electrolytic capacitors are a compact design for high density packaging and are ideal for high voltage, switch mode power supply input filtering applications.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals...
Type NLW Combines low DCL and ESR to provide superior performance. Designed for industrial applications requiring resistance to vibration and extended operating temperatures.
Type SK is a radial leaded aluminum electrolyticcapacito r with a +85 ºC, 2000 hour long life rating. TheSK is a high CV rated product and is ideal for generalpurpose...
Type TC is an axial leaded, 85 ºC, 1000 hour long life general purpose aluminum electrolytic capacitor with a high ripple current rating and is suitable for consumer electronic equipment...

<< Prev Next >>