The ST600V360J022 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated at 360 Vdc with a capacitance of 60 µF and a dissipative factor of 7% maximum at 120 Hz and 25 °C. It features snap-in terminals, measures 25 mm in diameter and 30 mm in length, and supports more than 30 million full discharges in typical use. The capacitor operates within a temperature range of -40 °C to +55 °C and meets a cold impedance multiplier of 2 at -20 °C. Insulation is PVC, and it is tested for 10 million discharges at 1 s intervals into a 0.7 to 1 Ω xenon flash tube with negligible parameter shift. ESR at 120 Hz is 1.54 Ω maximum at +25 °C.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance values. The ST's magic is its ability to handle the spectrum of currents caused by full discharge at 1 Hz and faster rates. Because discharge energy is at frequencies from less than a hertz to thousands of hertz, power loss and heating are not predicted by the ESR at 120 Hz, and the open-structure anode foil of Type ST excels at low loss over the full spectrum.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST600V360J022 | 2002-ST600V360J022 | ST600V360J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 60 microF | 60 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |