MLPS113M025EA0C is a 105 °C Flatpack aluminum electrolytic capacitor rated at 25 Vdc and 11,000 µF, with a case size of 0.60 in × 1.81 in × 2.00 in. It has a maximum ripple current of 2.26 Arms at 120 Hz and 2.51 Arms at 20 kHz, and an ESR of 45 mΩ at 120 Hz. The capacitor uses copper wire terminals with brite tin plating and a polyester sleeve, with straight leads and no mounting tabs. It is welded-sealed for long-life reliability and tested for 10,000 hours at rated voltage and ripple current at 105 °C. Operating temperature range is -55 °C to 105 °C, with ±20% capacitance tolerance. Stainless steel sleeve and aluminum case construction provide ruggedness. Vibration resistance is rated at 10 g peak. A high-reliability burn-in option is available.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 25V
CAP ALUM 11000UF 20% 25V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS113M025EA0C | 2002-MLPS113M025EA0C | 338-MLPS113M025EA0C-ND | MLPS113M025EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |