The THA111M400AB0C is a Thinpack™ aluminum electrolytic capacitor rated for 400 Vdc, 110 µF, with a case size of 45.9 mm length and a profile of 8.2 mm. It operates within a temperature range of -55 °C to +85 °C and has a rated life of 5000 hours at 85 °C. The maximum ESR at 25 °C is 1.78 Ω at 120 Hz and 0.85 Ω at 20 kHz. The maximum ripple current is 0.50 A at 65 °C ambient temperature. The case is bare aluminum with two leads and no insulation. The part is designed for high energy density applications and meets vibration requirements of 10g. The capacitance tolerance is ±20%.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 400V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
110µF 400V Aluminum Electrolytic Capacitors FlatPack 1.78Ohm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 110UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA111M400AB0C | 2002-THA111M400AB0C | THA111M400AB0C | THA111M400AB0C-ND | THA111M400AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |