The MLSG491M200JB0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 200 Vdc and 490 µF, with a case length of 3.0 inches. It operates over a temperature range of -55 °C to +125 °C, meets a 5000-hour life test at 125 °C and rated voltage, and withstands 80 g vibration with proper mounting. Capacitance tolerance is ±20%, and ESR at 120 Hz is 0.507 Ω. Ripple current capability is 3 A at 85 °C case temperature. The part complies with MIL-STD-202 and IEC 60068-2-6 for vibration, and has an ESL of ≤30 nH measured at 1 MHz. It is designed for high-reliability aerospace and military use.
490µF 200V Aluminum Electrolytic Capacitors FlatPack 507mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 490µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 490UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG491M200JB0C | MLSG491M200JB0C-ND | 2002-MLSG491M200JB0C | MLSG491M200JB0C | MLSG491M200JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF | 490 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |