The MLS221M250EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with 220 µF capacitance, 250 Vdc rating, and ±20% tolerance. Housed in a stainless-steel case (EK, 1.5 in.), it weighs 43 g and uses 18 AWG copper leads rated for 20 A. Operates from -55 °C to +125 °C with a maximum ripple current of 4.1 A at 85 °C and 120 Hz. ESR is 597 mΩ at 120 Hz and ESL is ≤30 nH. Designed for high-reliability applications, it endures 10,000 hours at 85 °C under full load and 2,000 hours at 125 °C at rated voltage. Features a near-hermetic welded seal and an expected operating life of 100 years. Meets 10g vibration standard.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 220µF 250V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 780094-MLS221M250EK0
Series: MLS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: FlatPack
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 597 mOhm @ 120Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Family Name: MLS
Categories: Capacitors
Dimension: 1.500" L x 1.750" W (38.10mm x 44.45mm)
Ripple Current - Low Frequency: 4.1A @ 120Hz
Ripple Current - High Frequency: 5.1A @ 20kHz
Height - Seated (Maximum): 0.500" (12.70mm)
Voltage Rating DC: 250V
Introduction Date: June 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
220µF 250V Aluminum Electrolytic Capacitors FlatPack 597mOhm @ 120Hz 10000 Hrs @ 85°C
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85C to 125C. While the MLP is inherently capable of operation at 125C, its fl at aluminum case can’t withstand the higher temperature without infl ating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures fl atness to beyond 125C. The MLS is perfect for hi-rel military systems and applications operating above 85C.
CAP ALUM 220UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS221M250EK0C | 2002-MLS221M250EK0C | 780094-MLS221M250EK0C | 338-4392-ND | MLS221M250EK0C | MLS221M250EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MLS221M250EK0C | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |