Cornell Dubilier Aluminum Electrolytic MLPS391M350EH0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLPS391M350EH0C is a 350 Vdc, 390 µF, ultra-low-profile aluminum electrolytic capacitor with a maximum ESR of 753 mΩ at 120 Hz and a ripple current rating of 0.60 Arms at 105 °C. It features a welded seal, aluminum case with stainless steel sleeve, and mounting tabs. Dimensions are 0.60 in height, 1.81 in width, and 2.50 in length. The capacitor is rated for a temperature range of -55 °C to 105 °C, has a capacitance tolerance of ±20%, and is life-tested to 10,000 hours at rated voltage and ripple current at 105 °C. Terminals are copper wire with 60/40 tin/lead electroplate. It supports high vibration resistance up to 20 g for HV variants, and includes optional burn-in for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The MLPS391M350EH0C is a 350 Vdc, 390 µF, ultra-low-profile aluminum electrolytic capacitor with a maximum ESR of 753 mΩ at 120 Hz and a ripple current rating of 0.60 Arms at 105 °C. It features a welded seal, aluminum case with stainless steel sleeve, and mounting tabs. Dimensions are 0.60 in height, 1.81 in width, and 2.50 in length. The capacitor is rated for a temperature range of -55 °C to 105 °C, has a capacitance tolerance of ±20%, and is life-tested to 10,000 hours at rated voltage and ripple current at 105 °C. Terminals are copper wire with 60/40 tin/lead electroplate. It supports high vibration resistance up to 20 g for HV variants, and includes optional burn-in for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - MLPS391M350EH0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
MLPS391M350EH0C
Aluminum Electrolytic MLPS391M350EH0C
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-MLPS391M350EH0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-MLPS391M350EH0C-ND
Aluminum Electrolytic Capacitors 338-MLPS391M350EH0C-ND
CAP ALUM 390UF 20% 350V RADIAL

CAP ALUM 390UF 20% 350V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitor - MLPS391M350EH0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLPS391M350EH0C
Aluminum Electrolytic Capacitor MLPS391M350EH0C
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C. Highlights Military-grade flat electrolytics, now optimized for 105 C applications Life tested to 10,000 hours at 105 C, Rated Vdc High Vibration resistance up to 20g (HV Option) High Reliability burn-in available (48 hrs at Vr, 105 C) Welded seal resists “dry-out,” typical of conventional electrolytics. Excellent capacitance retention at -55 C

Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic

Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.

Highlights

  • Military-grade flat electrolytics, now optimized for 105 C applications
  • Life tested to 10,000 hours at 105 C, Rated Vdc
  • High Vibration resistance up to 20g (HV Option)
  • High Reliability burn-in available (48 hrs at Vr, 105 C)
  • Welded seal resists “dry-out,” typical of conventional electrolytics.
  • Excellent capacitance retention at -55 C
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-MLPS391M350EH0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLPS391M350EH0C
Aluminum Electrolytic Capacitors 2002-MLPS391M350EH0C
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 390µF 350V

105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 390µF 350V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MLPS391M350EH0C 338-MLPS391M350EH0C-ND MLPS391M350EH0C 2002-MLPS391M350EH0C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers