Cornell Dubilier Aluminum Electrolytic Capacitors TC59

Description
50µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.15Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
50µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.15Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC59-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC59-ND
Aluminum Electrolytic Capacitors TC59-ND
50µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.15Ohm @ 120Hz 1000 Hrs @ 85°C

50µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.15Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - TC59 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
TC59
Aluminum Electrolytic Capacitor TC59
Type TC is an axial leaded, 85 ºC, 1000 hour long life general purpose aluminum electrolytic capacitor with a high ripple current rating and is suitable for consumer electronic equipment applications.

Type TC is an axial leaded, 85 ºC, 1000 hour long life general purpose aluminum electrolytic capacitor with a high ripple current rating and is suitable for consumer electronic equipment applications.

Supplier's Site Datasheet
Capacitor - 65251902 - Radwell International
Willingboro, NJ, United States
Capacitor
65251902
Capacitor 65251902
DISCONTINUED BY MANUFACTURER, CAPACITOR, AL ELECTROLYTIC, 50 UF, 250 WVDC, 300 VDC, -10%, +50%, -40 C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, AL ELECTROLYTIC, 50 UF, 250 WVDC, 300 VDC, -10%, +50%, -40 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TC59 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC59
Capacitors - Aluminum Electrolytic Capacitors TC59
CAP ALUM 50UF 250V AXIAL

CAP ALUM 50UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TC59-ND TC59 65251902 TC59
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details