The MLSG381M250JB0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 250 Vdc and 380 µF, designed for high-reliability applications. It measures 3.0 inches in case length, with a profile of 1.0 inch by 0.5 inch, and is rated for a 5000-hour lifespan at 125 °C under rated voltage. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a capability of 80 g due to its JK case mounting. It has an ESR of 0.484 Ω at 120 Hz and 0.387 Ω at 10 kHz, with a ripple current rating of 5.1 A at 85 °C. Operating temperature ranges from -55 °C to +125 °C, and it supports an altitude of over 80,000 feet. Terminals are 18 AWG copper wire with tin-lead electroplate, and the capacitance tolerance is ±20%.
380µF 250V Aluminum Electrolytic Capacitors FlatPack 484mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 380µF 250V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 380UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG381M250JB0C | MLSG381M250JB0C-ND | 2002-MLSG381M250JB0C | MLSG381M250JB0C | MLSG381M250JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 380 microF | 380 microF | 380 microF | 380 microF | 380 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |