The PF132V500ED2B is a high-energy, long-life aluminum electrolytic capacitor designed for photoflash applications, rated for 500 Vdc with a capacitance of 1300 µF and a tolerance of -10% to +20%. It features a screw-terminal case with a diameter of 45.1 mm and a length of 119.0 mm, mounted in a case code ED. The capacitor supports a minimum of 100,000 full discharges at 30-second intervals, with an energy density of 1 J/cm³, and operates across a temperature range of -20 °C to 55 °C. Maximum ESR at 120 Hz and +25 °C is 0.153 Ω. Terminal configuration is a high post B with a 10-32 thread. The part meets the series specifications for leakage current, dissipation factor, vibration, and shelf life as defined for the PF series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PF132V500ED2B | PF132V500ED2B | 2002-PF132V500ED2B | PF132V500ED2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |