The MLSG381M200JH0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for military and aerospace applications requiring low profile and long life. It has a case size of JH with a length of 2.5 inches, a rated voltage of 200 Vdc, a capacitance of 380 µF, and a capacitance tolerance of ±20%. It operates from -55 °C to +125 °C and has a 5000-hour life at rated voltage and 125 °C. The ESR at 120 Hz is 0.634 Ω and at 10 kHz is 0.508 Ω. The ripple current rating at 85 °C is 2.5 A. It meets vibration standard MIL-STD-202, Method 204, with a capability of 80 g when mounted. The ESL is ≤30 nH at 1 MHz, and it supports lead-free terminals. The part includes a polyester insulation wrap.
380µF 200V Aluminum Electrolytic Capacitors FlatPack 634mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 380µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 380UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG381M200JH0C | MLSG381M200JH0C-ND | 2002-MLSG381M200JH0C | MLSG381M200JH0C | MLSG381M200JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 380 microF | 380 microF | 380 microF | 380 microF | 380 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |