The MLSG221M250EK0C is a flatpack aluminum electrolytic capacitor with a stainless-steel case, rated for 250 Vdc and 220 µF, with a capacitance tolerance of ±20%. It measures 1.5 inches in length and features bare can mounting with 18 AWG copper wire terminals. The capacitor is designed for a 5000-hour operational life at 125°C and rated voltage, with a maximum ESR of 597 mΩ at 120 Hz. It supports ripple currents up to 4.1 A at 85°C case temperature and maintains impedance ratios of ≤2 between −55°C and +25°C at rated voltage. The device is qualified for high reliability and high vibration environments, with a maximum vibration tolerance of 10g under standard mounting unless enhanced with additional restraint. Thermal resistance without a heatsink is 4.3 °C/W. The part is lead-free compatible and operates across a temperature range of −55°C to +125°C.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 220µF 250V
220µF 250V Aluminum Electrolytic Capacitors FlatPack 597mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 220UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG221M250EK0C | 2002-MLSG221M250EK0C | MLSG221M250EK0C-ND | MLSG221M250EK0C | MLSG221M250EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |