The MLPS361M400EB0C is a very low profile aluminum electrolytic capacitor designed for high-reliability power supplies, rated for 400 Vdc and 360 µF with a capacitance tolerance of ±20%. It features a welded seal, operates from -55 °C to 105 °C, and is life-tested to 10,000 hours at rated voltage and ripple current at 105 °C. The case dimensions are 0.60 inches in height, 1.81 inches in width, and 3.00 inches in length, with straight leads and no mounting tabs. It has a 120 Hz ESR of 630 mΩ and a maximum ripple current of 0.70 Arms at 105 °C, with a surge voltage rating of 450 Vdc. The case is aluminum with a stainless steel sleeve, and the terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max.
CAP ALUM 360UF 20% 400V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 360µF 400V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS361M400EB0C | 338-MLPS361M400EB0C-ND | 2002-MLPS361M400EB0C | MLPS361M400EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |