The MLPS871M200EH0C is a 200 Vdc, 870 µF, 105 °C aluminum electrolytic capacitor in a flatpack package measuring 0.60 in width, 1.81 in height, and 2.50 in length. It has a maximum ESR of 165 mΩ at 120 Hz and a rated ripple current of 1.12 A at 105 °C, with a surge voltage rating of 250 Vdc. The capacitor features a welded seal, stainless steel sleeve, and copper wire terminals with 60/40 tin/lead plating. It is designed for high vibration environments and has been life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The case is aluminum with a polyester insulation wrap. Capacitance tolerance is ±20%, and leakage current does not exceed 0.004 CV µA after 5 minutes at rated voltage. Temperature range is -55 °C to 105 °C.
CAP ALUM 870UF 20% 200V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 870µF 200V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS871M200EH0C | 338-MLPS871M200EH0C-ND | 2002-MLPS871M200EH0C | MLPS871M200EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 870 microF | 870 microF | 870 microF | 870 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |