The MLPS293M7R5EA0C is a 105 °C flatpack aluminum electrolytic capacitor with a capacitance of 29,000 µF, a rated voltage of 7.5 Vdc, and a case size of 0.60 in × 1.81 in × 2.00 in. It features a welded seal, copper wire terminals with brite tin electroplate, and a stainless steel sleeve for ruggedized applications. The capacitor is rated for a 120 Hz ripple current of 2.34 Arms and a 20 kHz ripple current of 2.60 Arms, with a maximum ESR of 42 mΩ at 25 °C. It meets endurance life testing for 10,000 hours at rated voltage and ripple current at 105 °C. Vibration resistance is up to 10 g (non-HV), and the case uses a polyester insulation. Capaci tance tolerance is ±20% and leakage current is ≤ 0.002 × C × V µA at 5 minutes after voltage application.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 29000µF 7.5V
CAP ALUM 29000UF 20% 7.5V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS293M7R5EA0C | 2002-MLPS293M7R5EA0C | 338-MLPS293M7R5EA0C-ND | MLPS293M7R5EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 29000 microF | 29000 microF | 29000 microF | 29000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |