The MLP332M080EB0A is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computing applications. It has a 3.0-inch case length (EB), a rated voltage of 80 Vdc, and a capacitance of 3300 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 44 mΩ at 120 Hz and supports a ripple current of 7.5 A at 85 °C case temperature. It employs a hermetic welded seal for a 50-year life at +45 °C and features a 1/2-inch height. Mounting is via hook leads and tabs, with terminals made of 18 AWG copper wire with tin-lead electroplate. The case is aluminum, weighs 66 g typical, and meets MIL-STD-202 vibration standards. Thermal resistance from case to ambient is 1.2 °C/W when heatsinked. ESL is less than 30 nH at 1 MHz.
3300µF 80V Aluminum Electrolytic Capacitors FlatPack, Tabbed 44mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3300µF 80V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP332M080EB0A | 338-1208-ND | 2002-MLP332M080EB0A | MLP332M080EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |