The THA133M016AD0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 16 Vdc and 13,000 µF capacitance, in case AD measuring 66.5 mm in length. It has a maximum ESR of 0.05 Ω at 25 °C and a ripple current capability of 3.30 A at 120 Hz and 3.63 A at 20 kHz at 65 °C ambient temperature. The capacitor operates within a temperature range of -55 °C to +85 °C, features a 5000-hour life rating at 85 °C, and uses a bare can mounting style with two leads. The case material is aluminum, and it meets a capacitance tolerance of ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13000µF 16V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 13000µF 16V
CAP ALUM 13000UF 20% 16V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA133M016AD0C | THA133M016AD0C | THA133M016AD0C-ND | 2002-THA133M016AD0C | THA133M016AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |