The MLPS301M450EB0C is a 105 °C Flatpack aluminum electrolytic capacitor rated at 450 Vdc and 300 µF with ±20% tolerance. It measures 0.60 in height, 1.81 in width, and 3.00 in length, with straight copper leads plated in 60/40 tin/lead. The capacitor supports a ripple current of 0.69 Arms at 120 Hz and 1.11 Arms at 20 kHz, with a maximum ESR of 652 mΩ at 25 °C. It withstands a surge voltage of 500 Vdc and has been life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The aluminum case features a stainless steel sleeve, and the operating temperature range is -55 °C to 105 °C.
CAP ALUM 300UF 20% 450V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 300µF 450V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS301M450EB0C | 338-MLPS301M450EB0C-ND | MLPS301M450EB0C | 2002-MLPS301M450EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 300 microF | 300 microF | 300 microF | 300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |