The MLPS112M200EB0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 200 Vdc and a capacitance of 1100 µF. It has a maximum ESR of 131 mΩ at 120 Hz and 83 mΩ at 20 kHz, with a ripple current rating of 1.33 Arms at 120 Hz and 2.10 Arms at 20 kHz. The part measures 0.60 in x 1.81 in x 3.00 in and features straight leads with no mounting tabs. The capacitor is designed for high reliability applications, with life tested to 10,000 hours at rated voltage and ripple current at 105 °C. It operates within a temperature range of -55 °C to 105 °C and includes a welded seal for enhanced longevity. The case is aluminum with a stainless steel sleeve, and the terminals are copper wire with brite tin electroplate.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 1100UF 20% 200V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS112M200EB0C | MLPS112M200EB0C | 338-MLPS112M200EB0C-ND | 2002-MLPS112M200EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |