The MLSG601M100JA0C is a Slimpack™ aluminum electrolytic capacitor with a 100 Vdc rating, 600 µF capacitance, and 20% tolerance, housed in a stainless steel case measuring 2.0 inches in length. It is designed for high-reliability applications, meeting a 5000-hour life test at 125 °C and rated for operation from -55 °C to 125 °C. The capacitor has an ESR of 0.634 Ω at 120 Hz, a ripple current rating of 2 A at 85 °C, and an ESL of ≤30 nH. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards and supports operation up to 80,000 feet altitude. The case is uninsulated, with 18 AWG copper wire terminals.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 600µF 100V
600µF 100V Aluminum Electrolytic Capacitors FlatPack 634mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 600UF 20% 100V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG601M100JA0C | MLSG601M100JA0C | 2002-MLSG601M100JA0C | MLSG601M100JA0C-ND | MLSG601M100JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |