Cornell Dubilier Aluminum Electrolytic Capacitors MLS401M150EK0A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 150V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS401M150EK0A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS401M150EK0A
Aluminum Electrolytic Capacitors 2002-MLS401M150EK0A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 150V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 150V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS401M150EK0A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS401M150EK0A-ND
Aluminum Electrolytic Capacitors MLS401M150EK0A-ND
400µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 10000 Hrs @ 85°C

400µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - MLS401M150EK0A - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS401M150EK0A
Aluminum Electrolytic Capacitor MLS401M150EK0A
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS401M150EK0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS401M150EK0A
Capacitors - Aluminum Electrolytic Capacitors MLS401M150EK0A
CAP ALUM 400UF 20% 150V FLATPACK

CAP ALUM 400UF 20% 150V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MLS401M150EK0A MLS401M150EK0A-ND MLS401M150EK0A MLS401M150EK0A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 400 microF 400 microF 400 microF 400 microF
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details