The MLPS532M063EH0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 63 Vdc and a capacitance of 5300 µF, offering a maximum ESR of 66 mΩ at 120 Hz and 53 mΩ at 20 kHz. It supports a ripple current of 1.87 Arms at 120 Hz and 2.33 Arms at 20 kHz, with dimensions of 0.60 in height, 1.81 in width, and 2.50 in length. The capacitor is constructed with an aluminum case and stainless steel sleeve, features a welded seal for long-term reliability, and is designed for high-vibration environments up to 20 g peak acceleration when specified as HV. Performance is validated through 10,000 hours of endurance testing at rated voltage and ripple current at 105 °C, with capacitance tolerance of ±20% and leakage current not exceeding 0.004 CV µA. Terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 5300UF 20% 63V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5300µF 63V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS532M063EH0C | MLPS532M063EH0C | 338-MLPS532M063EH0C-ND | 2002-MLPS532M063EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 5300 microF | 5300 microF | 5300 microF | 5300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |