The PSU7230B is a non-polarized aluminum electrolytic AC motor start capacitor rated for 330 Vac, with a capacitance range of 72-86 µF. It features a rugged bakelite case, measures 5 inches in diameter and 4 3/8 inches in length, and operates within a temperature range of -40 °C to 65 °C. The capacitor meets EIA RS-463 Type 2 standard and is listed under UL file no. E128034. It is designed for 50 Hz to 60 Hz operation with a maximum power factor of 10%.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 72µF 330V
The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the PSU can be purchased with optional bleeder resistors assembled with 1/4” quick-connect terminals. An optional mounting system consisting of a bracket that is attached to the capacitor case with one end cap is available. The PL end caps are for use with wiring through the bracket to the motor and the PLA end caps are for off motor mounting.
72µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 72UF 20% 330V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU7230B | 2002-PSU7230B | PSU7230B | 338-2768-ND | PSU7230B |
| Product Name | Aluminum Electrolytic | Film Capacitors | Aluminum Electrolytic Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 72 microF | 72 microF | 72 microF | 72 microF | 72 microF |
| WVAC | 330 volts |