The MLSG301M150JA0C is a slimpack aluminum electrolytic capacitor with a 150 Vdc rated voltage, 300 µF capacitance, and a 2.0-inch case length. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at rated voltage and 125 °C. It is rated for 2.0 A ripple current at 85 °C and has a maximum ESR of 0.634 Ω at 120 Hz and 0.507 Ω at 10 kHz. The part supports 18 AWG copper wire terminals with a 20 A maximum current rating and is designed for high-reliability aerospace and military applications. It withstands 80 g vibration with proper mounting and operates up to 80,000 feet altitude.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 300µF 150V
300µF 150V Aluminum Electrolytic Capacitors FlatPack 634mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 300UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG301M150JA0C | 2002-MLSG301M150JA0C | MLSG301M150JA0C-ND | MLSG301M150JA0C | MLSG301M150JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | 300 microF | 300 microF | 300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |