THA251M300AD0C is a Thinpack™ aluminum electrolytic capacitor with a 66.5 mm length, rated for 300 Vdc and 250 µF capacitance, featuring a ±20% tolerance and a maximum ESR of 0.41 Ω at 25 °C. It has a profile of 8.2 mm and is designed for high energy density applications, with a 5000 hour lifespan at 85 °C. The capacitor uses a bare can mounting style with 20 AWG copper wire terminals and operates within a temperature range of -55 °C to +85 °C for voltages ≤300 Vdc. Ripple current capability at 65 °C ambient is 1.10 A at 120 Hz. The part meets vibration requirements of 10g and is rated for operation up to 80,000 feet altitude.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
250µF 300V Aluminum Electrolytic Capacitors FlatPack 410mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 250µF 300V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA251M300AD0C | THA251M300AD0C | THA251M300AD0C-ND | 2002-THA251M300AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 250 microF | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |