The MLSG541M150EA1A is an aluminum electrolytic capacitor in a FlatpackTM steel-cased design with a rated voltage of 150 Vdc, capacitance of 540 µF, and ±20% tolerance. It features a polyester insulation layer and hook leads, with a case length of 2.0 inches. The capacitor is rated for 5000 hours of operation at 125 °C and can withstand ambient temperatures from -55 °C to +125 °C. Ripple current capability is specified at 6.3 A at 120 Hz with an ESR of 261 mΩ at 25 °C. The case is made of stainless steel, and the terminal is 18 AWG copper wire with tin-lead electroplate. The part supports high-reliability applications and is designed for a maximum core temperature of 125 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
540µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 261mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 540µF 150V
CAP ALUM 540UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG541M150EA1A | MLSG541M150EA1A | MLSG541M150EA1A-ND | 2002-MLSG541M150EA1A | MLSG541M150EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 540 microF | 540 microF | 540 microF | 540 microF | 540 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |