Cornell Dubilier Aluminum Electrolytic Capacitors MLSG681M200EB0C

Description
680µF 200V Aluminum Electrolytic Capacitors FlatPack 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors FlatPack 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MLSG681M200EB0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLSG681M200EB0C-ND
Aluminum Electrolytic Capacitors MLSG681M200EB0C-ND
680µF 200V Aluminum Electrolytic Capacitors FlatPack 5000 Hrs @ 125°C

680µF 200V Aluminum Electrolytic Capacitors FlatPack 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-MLSG681M200EB0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLSG681M200EB0C
Aluminum Electrolytic Capacitors 2002-MLSG681M200EB0C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 680µF 200V

Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 680µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLSG681M200EB0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLSG681M200EB0C
Aluminum Electrolytic Capacitor MLSG681M200EB0C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLSG681M200EB0C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLSG681M200EB0C
Capacitors - Aluminum Electrolytic Capacitors MLSG681M200EB0C
CAP ALUM 680UF 20% 200V FLATPACK

CAP ALUM 680UF 20% 200V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MLSG681M200EB0C-ND 2002-MLSG681M200EB0C MLSG681M200EB0C MLSG681M200EB0C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details