The MLPS303M020EB0C is a 105 °C, ultra-long-life aluminum electrolytic capacitor in a FlatpackTM low-profile package, rated for 20 Vdc and 24,000 µF with a capacitance tolerance of ±20%. It has a maximum ESR of 34 mΩ at 120 Hz and a rated ripple current of 2.83 Arms at 105 °C. The case dimensions are 0.60 in (height) × 1.81 in (width) × 3.00 in (length), with straight leads and no mounting tabs. It is constructed with an aluminum case and stainless steel sleeve, featuring a welded seal for vapor resistance. The part is qualified for a 10,000-hour endurance life at rated voltage and ripple current at 105 °C, and operates over a temperature range of -55 °C to 105 °C.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 30000µF 20V
CAP ALUM 30000UF 20% 20V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS303M020EB0C | 2002-MLPS303M020EB0C | 338-MLPS303M020EB0C-ND | MLPS303M020EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 30000 microF | 30000 microF | 30000 microF | 30000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |