The MLSH112M060JK0C is a hermetically sealed aluminum electrolytic capacitor in a stainless steel SlimpackTM case, 1.5 inches long, rated for 60 Vdc at 125 °C and 1100 µF with ±20% tolerance. It features a maximum ESR of 0.109 Ω at 120 Hz and a ripple current rating of 6.5 A at 85 °C case temperature. The capacitor is tested for 5000 hours at rated voltage and 125 °C, maintaining capacitance within ±10% and ESR within 200% of limit. It meets MIL-STD-202, Method 204, Condition H for 80g vibration and operates from -55 °C to +125 °C. Terminals are 18 AWG copper wire with tin-lead plating, and the case is non-insulated.
1100µF 60V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 1100µF 60V
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
CAP ALUM 1100UF 20% 60V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH112M060JK0C | 338-4251-ND | 2002-MLSH112M060JK0C | MLSH112M060JK0C | MLSH112M060JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |