THA111M300AA0C is a Thinpack™ aluminum electrolytic capacitor with a 36.4 mm length, rated for 300 Vdc and 110 µF capacitance, ±20% tolerance, and a maximum ESR of 0.90 Ω at 25 °C. It has an 8.2 mm profile and is rated for 5000 hours of operation at 85 °C. The part operates within a temperature range of -55 °C to +85 °C and is designed for surface mounting with bare can construction and two leads. Ripple current capability at 120 Hz and 65 °C ambient is 0.60 A, increasing to 1.02 A at 20 kHz. Vibration resistance is rated at 10g, and it complies with a peak-to-peak AC voltage limit of less than Vr/5. Weight is approximately 14 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 300V
110µF 300V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 110UF 20% 300V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA111M300AA0C | THA111M300AA0C | 2002-THA111M300AA0C | THA111M300AA0C-ND | THA111M300AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |