The MLP132M150EB0A is a 1300 µF, 150 Vdc aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length, weighs 66 g typical, and is configured with mounting tabs. The capacitor provides 4.2 A ripple current at 120 Hz and 5.0 A at 20 kHz with a maximum ESR of 143 mΩ at 25 °C. It operates across a temperature range of -40°C to +85°C, with a 50-year rated life at +45 °C and a maximum core temperature of 88 °C. The case is aluminum with a nearly hermetic welded seal, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Ripple current capability doubles when attached to an external heatsink.
1300µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 143mOhm 2000 Hrs @ 85°C
The MLP’s high-energy storage and box-shape make it perfect forvoltage holdup or fi ltering in military SEM-E modules, telecomcircuit packs and computer cards. The MLP delivers up to 20 joulesof energy storage in a 1/2” height with 50 year’s life at +45 oC. Youcan readily heatsink it to double the ripple-current capability. The MLPis the square-peg component that fi ts the square-holes in electronicassemblies
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1300µF 150V
CAP ALUM 1300UF 20% 150V FLATPCK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP132M150EB0A | 338-1195-ND | MLP132M150EB0A | 2002-MLP132M150EB0A | MLP132M150EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |