The PSU27035A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 270-324 µF and a rated voltage of 220/250 Vac. It is constructed in a rugged bakelite case with a diameter of 6 inches and a length of 3 3/8 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. It operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz applications.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 270µF 250V
The Type PSU is a compact non-polar, dual voltage rated, AC motor start capacitor constructed in a round rugged bakelite case. To extend the life of relay contact switches, the PSU can be purchased with optional bleeder resistors assembled with 1/4” quick-connect terminals. An optional mounting system consisting of a bracket that is attached to the capacitor case with one end cap is available. The PL end caps are for use with wiring through the bracket to the motor and the PLA end caps are for off motor mounting.
270µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 270UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU27035A | 2002-PSU27035A | PSU27035A | 338-2760-ND | PSU27035A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Aluminum Electrolytic Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| WVAC | 250 volts |